Analog Devices, Inc. Phase Shifter HMC649ALP6E

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phase Shifter - HMC649ALP6E - Richardson RFPD
Geneva, IL, United States
Phase Shifter
HMC649ALP6E
Phase Shifter HMC649ALP6E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Phase Shifters
Product Number HMC649ALP6E
Product Name Phase Shifter
Frequency Range 3000 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

6 - 18 GHz 6-Bit Digital Phase Shifter (+Vc) - TGP2105-SM - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 6000 to 18000 MHz
Phase Shift Range 360-deg
View Details
Differential Delay Shifter - MM6105 / DC-26 GHz, 2-bit (4-state) - Reference Design - Menlo Microsystems, Inc.
Specs
Insertion Loss 0.5000 dB
Power Rating 44 dBm
View Details
Butler Matrix - KBM9180400 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 18000 to 40000 MHz
Phase Shift Range 90-deg; 180-deg
View Details
Advanced Technical Materials, Inc.
Specs
Phase Shifter Type Analog
Frequency Range ? to 18600 MHz
Phase Shift Range 90-deg; 180-deg; 270-deg; 15 deg/GHz
View Details