Advanced Technical Materials, Inc. Coax Line Stretcher P1907

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Coax Line Stretcher
P1907
Coax Line Stretcher P1907
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Phase Shifters
Product Number P1907
Product Name Coax Line Stretcher
Phase Shifter Type Analog
Frequency Range ? to 18600 MHz
Phase Shift Range 90-deg; 180-deg; 270-deg; 15 deg/GHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Differential Delay Shifter - MM6105 / DC-26 GHz, 2-bit (4-state) - Reference Design - Menlo Microsystems, Inc.
Specs
Insertion Loss 0.5000 dB
Power Rating 44 dBm
View Details
Butler Matrix - KBM9020070 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 2000 to 7000 MHz
Phase Shift Range 90-deg; 180-deg
View Details
2.5 - 4 GHz 6-Bit Digital Phase Shifter - TGP2108-SM - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 2500 to 4000 MHz
Phase Shift Range 360-deg
View Details
0 to 180 Range / 10% Bandwidth / Screw Adjustment / SMA Connector Phase Shifters - PSM3 - Crane Aerospace & Electronics
Specs
Phase Shifter Type Analog
Frequency Range 5 to 1000 MHz
Phase Shift Range 180-deg
View Details