MACOM Phase Shifter MAPS-010165-001SMB

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Phase Shifter - MAPS-010165-SMB - Richardson RFPD
Geneva, IL, United States
Phase Shifter
MAPS-010165-SMB
Phase Shifter MAPS-010165-SMB
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Phase Shifters
Product Number MAPS-010165-SMB
Product Name Phase Shifter
Unlock Full Specs
to access all available technical data

Similar Products

32 - 37 GHz 5-Bit Phase Shifter - TGP2102 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 32000 to 37000 MHz
Insertion Loss 7 dB
View Details
Differential Delay Shifter - MM6105 / DC-26 GHz, 2-bit (4-state) - Reference Design - Menlo Microsystems, Inc.
Specs
Insertion Loss 0.5000 dB
Power Rating 44 dBm
View Details
Butler Matrix - KBM9100400 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 10000 to 40000 MHz
Phase Shift Range 90-deg; 180-deg
View Details
Specs
Phase Shifter Type Analog
Frequency Range 150 to 280 MHz
Phase Shift Range 180-deg
View Details