Spectrum Control Coaxial Trough Line Phase Shifters (DC to 1 GHz) 6709

Suppliers

Company
Product
Description
Supplier Links
Coaxial Trough Line Phase Shifters (DC to 1 GHz) - 6709 - APITech
Fairview, PA, United States
Coaxial Trough Line Phase Shifters (DC to 1 GHz)
6709
Coaxial Trough Line Phase Shifters (DC to 1 GHz) 6709
Coaxial Trough Line Phase Shifters (DC to 1 GHz)

Coaxial Trough Line Phase Shifters (DC to 1 GHz)

Supplier's Site

Technical Specifications

  APITech
Product Category RF Phase Shifters
Product Number 6709
Product Name Coaxial Trough Line Phase Shifters (DC to 1 GHz)
Phase Shifter Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

5-18 GHz ( X, Ku Band) Analog Phase Shifter - CMD297 - Qorvo
Specs
Phase Shifter Type Analog
Frequency Range 5000 to 18000 MHz
Insertion Loss 3 dB
View Details
Differential Delay Shifter - MM6105 / DC-26 GHz, 2-bit (4-state) - Reference Design - Menlo Microsystems, Inc.
Specs
Insertion Loss 0.5000 dB
Power Rating 44 dBm
View Details
Butler Matrix - KBM9007022 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 700 to 2200 MHz
Phase Shift Range 90-deg; 180-deg
View Details
Specs
Phase Shifter Type Analog
Frequency Range 66.5 to 73.5 MHz
Phase Shift Range 180-deg
View Details