L-3 Communications Narda Microwave - West CNA-2325

Description
Narda Microwave-west, an L-3 Communications company, designs and manufactures state-of-the-art passive and active microwave components and subsystems with applications in the wireless, commercial, space and military markets.

Suppliers

Company
Product
Description
Supplier Links
CNA-2325
Narda Microwave-west, an L-3 Communications company, designs and manufactures state-of-the-art passive and active microwave components and subsystems with applications in the wireless, commercial, space and military markets.

Narda Microwave-west, an L-3 Communications company, designs and manufactures state-of-the-art passive and active microwave components and subsystems with applications in the wireless, commercial, space and military markets.

Technical Specifications

  L-3 Communications Narda Microwave - West
Product Category RF Isolators and RF Circulators
Product Number CNA-2325
Component Circulator
Frequency Range: 2300 to 2500 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

3400-3600 MHz Single Junction Robust Lead Circulator - SKYFR-001453 - Skyworks Solutions, Inc.
Specs
Component Circulator
Frequency Range: 3400 to 3600 MHz
Isolation 21 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Waveguide Circulator 12.4 to 18.0GHz - UIYWC3838A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 38mm x 38mm x 33mm
View Details
FERRITE ISOLATORS & CIRCULATORS SMA CONNECTORIZED UNITS - S260C-C-CW - Southern Microwave, Inc.
Specs
Component Circulator
Frequency Range: 2500 to 2700 MHz
Isolation 20 dB
View Details