Narda-MITEQ RF Circulators and Isolators 4913

Description
FERRITE ISOLATOR 2-4GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 1949-1117-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
1949-1117-ND
RF Circulators and Isolators 1949-1117-ND
FERRITE ISOLATOR 2-4GHZ

FERRITE ISOLATOR 2-4GHZ

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 1949-1117-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

2620-2690 MHz Single Junction Robust Isolator - SKYFR-000728H - Skyworks Solutions, Inc.
Specs
Component Isolator
Frequency Range: 2620 to 2690 MHz
Isolation 23 dB
View Details
Coaxial Circulator 600 to 800MHz - UIYBCC3538C - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
L-Band High Power Isolators and Circulators: Qualified for Solid State Power Amplifiers (SSPA) -  - Smiths Interconnect
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Single Junction Circulator - D3C2080 - DiTom Microwave, Inc.
Specs
Component Circulator
Package Size 1.58" x .7" x 1.62"
Frequency Range: 2000 to 8000 MHz
View Details
2 suppliers