DiTom Microwave, Inc. RF Circulators and Isolators D3C0118-7

Description
1.60 - 1.80 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C0118-7-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C0118-7-ND
RF Circulators and Isolators 2236-D3C0118-7-ND
1.60 - 1.80 GHZ CIRCULATOR

1.60 - 1.80 GHZ CIRCULATOR

Supplier's Site Datasheet
RF and Wireless - RF Circulators and Isolators - D3C0118-7 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C0118-7
RF and Wireless - RF Circulators and Isolators D3C0118-7
1.60 - 1.80 GHZ CIRCULATOR

1.60 - 1.80 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C0118-7-ND D3C0118-7
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

1030-1090 MHz Single Junction Drop-In Circulator - MAFR-000493-000001 - Skyworks Solutions, Inc.
Specs
Component Circulator
Frequency Range: 1030 to 1090 MHz
Isolation 18 dB
View Details
2 suppliers
Coaxial Broadband Isolator 225 to 400MHz - UIYBCI6075F - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 75mm x 28mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Microwave Circulators/Isolators -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Component Isolator; Circulator
Configuration Waveguide
View Details