DiTom Microwave, Inc. RF and Wireless - RF Circulators and Isolators D3C0710S-1

Description
0.698 - 1.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Circulators and Isolators - D3C0710S-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C0710S-1
RF and Wireless - RF Circulators and Isolators D3C0710S-1
0.698 - 1.00 GHZ CIRCULATOR

0.698 - 1.00 GHZ CIRCULATOR

Supplier's Site
RF Circulators and Isolators - 2236-D3C0710S-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C0710S-1-ND
RF Circulators and Isolators 2236-D3C0710S-1-ND
0.698 - 1.00 GHZ CIRCULATOR

0.698 - 1.00 GHZ CIRCULATOR

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited DigiKey
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D3C0710S-1 2236-D3C0710S-1-ND
Product Name RF and Wireless - RF Circulators and Isolators RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 8 to 18GHz - UIYBCI1621B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 16mm x 21.5mm x 14mm
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
1030-1090 MHz Single Junction Drop-In Circulator - MAFR-000493-000001 - Skyworks Solutions, Inc.
Specs
Component Circulator
Frequency Range: 1030 to 1090 MHz
Isolation 18 dB
View Details
2 suppliers