Spinner Atlanta Pressure Window 86 58 49

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Pressure Window
86 58 49
Pressure Window 86 58 49

Technical Specifications

  Spinner Atlanta
Product Category RF Waveguide Components
Product Number 86 58 49
Product Name Pressure Window
Component Type Pressure Windows
Cross Section Rectangular
Material Silver
Operating Frequency 8.20 to 12.50 GHz
EIA Waveguide Size 90
Unlock Full Specs
to access all available technical data

Similar Products

WR-12 High Directivity Waveguide Coupler, 10dB, 60-90GHz - C10-1200WG - Marki Microwave, Inc.
Specs
Component Type Coupler
Operating Frequency 75.00 to 110.00 GHz
Plating Gold plate
View Details
51 to 59GHz Fullband WR15 Waveguide Isolator - UIYWI2025A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 51.00 to 59.00 GHz
VSWR 1.4 :1
View Details
DRG Horn Antenna - Model SAS-574 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 40.00 GHz
View Details
MW Waveguide to Coaxial Transitions -  - Smiths Interconnect
Specs
Component Type Transition
Operating Frequency 1.20 to 46.00 GHz
View Details