HydroLynx Systems, Inc. Datasheets for RF Transceivers
RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal.
RF Transceivers: Learn more
| Product Name | Notes |
|---|---|
| HydroLynx offers our 5400 series Satellite Data Collection Units (DCU) as a solution for problematic terrestrial radio paths or as a redundant telemetry solution. A satellite radio transmits data via... | |
| HydroLynx Satellite Data Concentrator is an intelligent multi-path repeater that performs the same role as a terrestrial ALERT radio repeater while providing an alternate data path via satellite radio transmission. | |
| HydroLynx Satellite Data Concentrator Stations are complete packaged gauges which receive ALERT radio data, buffer the data, and transmit it via low earth orbiting satellites providing an alternate data path... | |
| The HydroLynx Model 50386P Packaged Repeater is used to relay data from remote sites to a central site where line-of-site radio paths do not exist. The complete package includes a... | |
| The HydroLynx Model 50386R/D Receiver/Decoder provides an intelligent decoder that combines the effectiveness of the standard ALERT Receiver/Decoder with the utility of the 50386. The Alert Receiver/Decoder receives ALERT data... | |
| The HydroLynx Model 50386R/D-RP Receiver/Decoder and Repeater combines the features of an ALERT Receiver/Decoder with a repeater. The Alert Receiver/Decoder receives ALERT data transmissions from the remote site and provides... | |
| The HydroLynx Model 5390WL Wireless Lynx option uses direct sequence spread spectrum radio telemetry to transmit data from a sensor to the 50386 Data Transmitter. This allows a sensor to... | |
| The HydroLynx Model RTR-LS radio transceiver is used in ALERT telemetry as the RF link in the Data Receivers and Repeaters. This radio is FCC type accepted for Narrowband operation. | |
| The HydroLynx Model RTR-MX radio transceiver is used in ALERT telemetry as the RF link in the Data Transmitters. This radio is FCC type accepted for Narrowband operation. The radio... | |
| The HydroLynx Model RTR-RMI ScadaLynx Radio is a high speed transparent radio modem design specifically to fit the needs of SCADA, data telemetry and control applications. It can be used... | |
| The Model 50386 Real-time Data Transmitter collects, processes, and transmits analog, digital, and serial sensor data on events and timed intervals. The collection, processing, and transmission of sensor data is... | |
| The Model 5096 Real-Time Data Transmitter collects, processes, and transmits analog and digital sensor data on events and timed intervals. The collection, processing, and transmission of sensor data is controlled... | |
| The Model 5351R/D Receiver/Decoder receives ALERT data transmissions from remote sites and provides an RS232 output for the central site computer. The Receiver and Decoder are housed in separate enclosures,... |