TDK U.S.A. Corporation RF Multiplexers DPX202750DT-4058A1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-175626-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-175626-1-ND
RF Multiplexers 445-175626-1-ND
RF Diplexer 0805 (2012 Metric), 6 PC Pad

RF Diplexer 0805 (2012 Metric), 6 PC Pad

Supplier's Site Datasheet
RF Multiplexers - 445-175626-6-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-175626-6-ND
RF Multiplexers 445-175626-6-ND
RF Diplexer 0805 (2012 Metric), 6 PC Pad

RF Diplexer 0805 (2012 Metric), 6 PC Pad

Supplier's Site Datasheet
RF Multiplexers - 445-175626-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-175626-2-ND
RF Multiplexers 445-175626-2-ND
RF Diplexer 0805 (2012 Metric), 6 PC Pad

RF Diplexer 0805 (2012 Metric), 6 PC Pad

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 445-175626-1-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 148 to 174MHz - UIYDX482192A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.8 dB
View Details
Band 13 Automotive AEC-Q Grade 3 Duplexer - QPQ1013Q - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 1 to 1.4 dB
View Details
DPXN-1, Diplexer - DPXN-1 - Marki Microwave, Inc.
Marki Microwave, Inc.
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 0.0 to ? MHz
View Details
Outdoor Diplexer for 2.4 GHz / 5 GHz Wireless LAN Systems - DP245-NF - L-com, Inc.
Specs
Device Type Diplexer
RX (Low) 2400 to 5000 MHz
TX (High) 2400 to 5000 MHz
View Details