TDK U.S.A. Corporation RF Multiplexers DPX201990DT-4011D1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-3980-6-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-3980-6-ND
RF Multiplexers 445-3980-6-ND
RF Diplexer 824MHz ~ 960MHz / 1.71GHz ~ 1.99GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 824MHz ~ 960MHz / 1.71GHz ~ 1.99GHz 0805 (2012 Metric), 6 PC Pad

Supplier's Site Datasheet
RF Multiplexers - 445-3980-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-3980-2-ND
RF Multiplexers 445-3980-2-ND
RF Diplexer 824MHz ~ 960MHz / 1.71GHz ~ 1.99GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 824MHz ~ 960MHz / 1.71GHz ~ 1.99GHz 0805 (2012 Metric), 6 PC Pad

Supplier's Site Datasheet
RF Multiplexers - 445-3980-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-3980-1-ND
RF Multiplexers 445-3980-1-ND
RF Diplexer 824MHz ~ 960MHz / 1.71GHz ~ 1.99GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 824MHz ~ 960MHz / 1.71GHz ~ 1.99GHz 0805 (2012 Metric), 6 PC Pad

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 445-3980-6-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0805 (2012 Metric), 6 PC Pad
Return Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Wi-Fi Extractor Filter - QM22246 - Qorvo
Specs
Package Type Surface Mount
View Details
DPX-3-2, Diplexer - DPX-3-2 - Marki Microwave, Inc.
Marki Microwave, Inc.
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 3100 MHz
View Details
Duplexer / Diplexer 60 to 800MHz - UIYDX14073A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
3.8 x 3.8 mm FBAR Duplexer for US PCS Band - ACMD-7402 - Broadcom Inc.
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 3.5 dB
View Details