TDK U.S.A. Corporation RF Multiplexers DPX165950DT-8144A1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-173088-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-173088-2-ND
RF Multiplexers 445-173088-2-ND
RF Diplexer 0603 (1608 Metric), 6 PC Pad

RF Diplexer 0603 (1608 Metric), 6 PC Pad

Supplier's Site Datasheet
RF Multiplexers - 445-173088-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-173088-1-ND
RF Multiplexers 445-173088-1-ND
RF Diplexer 0603 (1608 Metric), 6 PC Pad

RF Diplexer 0603 (1608 Metric), 6 PC Pad

Supplier's Site Datasheet
RF Multiplexers - 445-173088-6-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-173088-6-ND
RF Multiplexers 445-173088-6-ND
RF Diplexer 0603 (1608 Metric), 6 PC Pad

RF Diplexer 0603 (1608 Metric), 6 PC Pad

Supplier's Site Datasheet
Multilayer Diplexer, 6 Pin, 0603 Rohs Compliant Tdk - 29AJ5185 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Diplexer, 6 Pin, 0603 Rohs Compliant Tdk
29AJ5185
Multilayer Diplexer, 6 Pin, 0603 Rohs Compliant Tdk 29AJ5185
MULTILAYER DIPLEXER, 6 PIN, 0603 ROHS COMPLIANT: YES

MULTILAYER DIPLEXER, 6 PIN, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 445-173088-2-ND 29AJ5185
Product Name RF Multiplexers Multilayer Diplexer, 6 Pin, 0603 Rohs Compliant Tdk
Device Type Diplexer Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 2100 to 6900MHz - UIYTX7164A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Wi-Fi Extractor Filter - QM22246 - Qorvo
Specs
Package Type Surface Mount
View Details
DPXN-1, Diplexer - DPXN-1 - Marki Microwave, Inc.
Marki Microwave, Inc.
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 0.0 to ? MHz
View Details
Indoor High Performance Diplexer for 2.4 GHz / 5 GHz Wireless LAN Systems - DP2458-NF - L-com, Inc.
Specs
Device Type Diplexer
RX (Low) 2400 to 5000 MHz
TX (High) 2400 to 5000 MHz
View Details
2 suppliers