Innovative Power Products, Inc. N-Way Divider / Combiner IPP-1125

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Way Divider / Combiner - IPP-1125 - Richardson RFPD
Geneva, IL, United States
N-Way Divider / Combiner
IPP-1125
N-Way Divider / Combiner IPP-1125
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Power Dividers and RF Power Combiners
Product Number IPP-1125
Product Name N-Way Divider / Combiner
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized; Connector: SMA / SMA
Connectors SMA
Frequency 800.00 to 4200.00 MHz
Insertion Loss 0.55 dB
Unlock Full Specs
to access all available technical data

Similar Products

DLI Brand Wilkinson Power Dividers - PDW06399 - Knowles Precision Devices
Specs
Category Passive
Divider / Combiner Type
0º Power Divider Division: 2-Way
View Details
3 suppliers
PD-0535SM, Wilkinson Power Divider - PD-0535SM - Marki Microwave, Inc.
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 5000.00 to 35000.00 MHz
View Details
18 to 40GHz – 2 Way Power Divider/Splitter - UIY2PD2619A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors 2.92mm; 2.92mm
View Details
Low Loss Two-Way Power Splitter/Combiner 2.2–2.8 GHz - SKY16406-381LF - Skyworks Solutions, Inc.
Specs
Category Passive
Divider / Combiner Type
0º Power Divider Division: 2-Way
View Details
3 suppliers