ZTS Technologies Co., Ltd 2-26.5GHz 20dB SMA Dual Directional Coupler ZDDC20S-020265

Suppliers

Company
Product
Description
Supplier Links
2-26.5GHz 20dB SMA Dual Directional Coupler - ZDDC20S-020265 - ZTS Technologies Co., Ltd
Shenzhen, China
2-26.5GHz 20dB SMA Dual Directional Coupler
ZDDC20S-020265
2-26.5GHz 20dB SMA Dual Directional Coupler ZDDC20S-020265
ZTS offers 50 Ohms 20 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 20 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDDC20S-020265
Product Name 2-26.5GHz 20dB SMA Dual Directional Coupler
RF Coupler Type Dual Directional
Impedance 50 ohms
Frequency Range 2000.00 to 26500.00 MHz
Power 20.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 50C-064-XX - JFW Industries, Inc.
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Impedance 50 ohms
View Details
Directional Coupler - 110050010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 10000.00 to 50000.00 MHz
View Details
MC10-25110M2, MMIC 25-110 GHz Directional Coupler - MC10-25110M2 - Marki Microwave, Inc.
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 25000.00 to 110000.00 MHz
View Details