M/A-COM’s MACP-007984-MDC201 is a RoHS Compliant broadband coupler in a low cost, surface mount package. It offers low loss, good isolation, good input/output matching and exceptional coupling repeatability. MACP-007984-MDC201 is available in an SM-22 surface mount package and is designed to be utilized in both standard reflow and high temperature soldering reflow profiles. Parts are packaged in tape & reel.
MACOM's MACP-007984-MDC201 is a RoHS Compliant broadband coupler in a low cost, surface mount package. It offers low loss, good isolation, good input/output matching and exceptional coupling repeatability. MACP-007984-MDC201 is available in an SM-22 surface mount package and is designed to be utilized in both standard reflow and high temperature soldering reflow profiles. Parts are packaged in tape & reel.
Richardson RFPD | |
---|---|
Product Category | RF Couplers |
Product Number | MACP-007984 |
Product Name | RF Directional Coupler |
RF Coupler Type | Uni-Directional |
Package Type | Surface Mount |
Frequency Range | 350.00 to 450.00 MHz |
Power | 0.25 watts |