MACOM RF Directional Coupler 2020-4018-20

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 2020-4018-20 - Richardson RFPD
Geneva, IL, United States
RF Directional Coupler
2020-4018-20
RF Directional Coupler 2020-4018-20
These miniature couplers are designed to provide sampling of the RF Power propagating in one direction on a transmission line.

These miniature couplers are designed to provide sampling of the RF Power propagating in one direction on a transmission line.

Supplier's Site
RF Directional Coupler - 2020-4018-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
2020-4018-20
RF Directional Coupler 2020-4018-20
RF Directional Coupler General Purpose 7GHz ~ 12.4GHz 20 ± 0.75dB 50W Module

RF Directional Coupler General Purpose 7GHz ~ 12.4GHz 20 ± 0.75dB 50W Module

Supplier's Site

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number 2020-4018-20 2020-4018-20
Product Name RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Package Type Connectorized
Frequency Range 7000.00 to 12400.00 MHz 7000.00 to 12400.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Coupler Module - SKY16706-11 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
RF Coupler Type Dual coupler module consisting of two bidirectional couplers
Package Type Surface Mount
Coupling 25.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
1 to 4GHz – Directional Coupler - UIYDCP8220A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details