KYOCERA AVX Components Corporation RF Directional Coupler CP0402A1747FNTR

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0402A1747FNTR - Richardson RFPD
Geneva, IL, United States
RF Directional Coupler
CP0402A1747FNTR
RF Directional Coupler CP0402A1747FNTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - CP0402A1747FNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0402A1747FNTR
RF Directional Coupler CP0402A1747FNTR
RF Directional Coupler

RF Directional Coupler

Supplier's Site

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number CP0402A1747FNTR CP0402A1747FNTR
Product Name RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Dual Coupler Module - SKY16706-11 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
RF Coupler Type Dual coupler module consisting of two bidirectional couplers
Package Type Surface Mount
Coupling 25.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
1 to 4GHz – Directional Coupler - UIYDCP8220A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details