TTM Technologies Inc. RF Directional Coupler 1F1304-3S

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1173-1184-2-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-1184-2-ND
RF Directional Coupler 1173-1184-2-ND
RF Directional Coupler 470MHz ~ 860MHz 100W 4-SMD, No Lead

RF Directional Coupler 470MHz ~ 860MHz 100W 4-SMD, No Lead

Supplier's Site Datasheet
RF Directional Coupler - 1173-1184-6-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-1184-6-ND
RF Directional Coupler 1173-1184-6-ND
RF Directional Coupler 470MHz ~ 860MHz 100W 4-SMD, No Lead

RF Directional Coupler 470MHz ~ 860MHz 100W 4-SMD, No Lead

Supplier's Site Datasheet
RF Directional Coupler - 1173-1184-1-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-1184-1-ND
RF Directional Coupler 1173-1184-1-ND
RF Directional Coupler 470MHz ~ 860MHz 100W 4-SMD, No Lead

RF Directional Coupler 470MHz ~ 860MHz 100W 4-SMD, No Lead

Supplier's Site Datasheet
RF Directional Coupler - 1F1304-3S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
1F1304-3S
RF Directional Coupler 1F1304-3S
RF Directional Coupler 470MHz ~ 860MHz 100W 4-SMD, No Lead

RF Directional Coupler 470MHz ~ 860MHz 100W 4-SMD, No Lead

Supplier's Site Datasheet
RF Hybrid Coupler - 1F1304-3S-REEL - Richardson RFPD
Geneva, IL, United States
RF Hybrid Coupler
1F1304-3S-REEL
RF Hybrid Coupler 1F1304-3S-REEL
The 1F1304-3S is a low profile 3dB hybrid coupler in an easy to use surface mount package covering 470 to 860 MHz. The 1F1304-3S is ideal for balanced amplifiers and signal distribution and can be used in most high power designs. Parts have been subjected to rigorous qualification testing and units are 100% tested. They are manufactured using materials with X and Y thermal expansion coefficients compatible with common substrates such as FR4, G-10 and polyimide. Available in 6 of 6 tin immersion (1F1304-3S) RoHS compliant finishes.

The 1F1304-3S is a low profile 3dB hybrid coupler in an easy to use surface mount package covering 470 to 860 MHz. The 1F1304-3S is ideal for balanced amplifiers and signal distribution and can be used in most high power designs. Parts have been subjected to rigorous qualification testing and units are 100% tested. They are manufactured using materials with X and Y thermal expansion coefficients compatible with common substrates such as FR4, G-10 and polyimide. Available in 6 of 6 tin immersion (1F1304-3S) RoHS compliant finishes.

Supplier's Site Datasheet
RF Hybrid Coupler - 1F1304-3S-CT - Richardson RFPD
Geneva, IL, United States
RF Hybrid Coupler
1F1304-3S-CT
RF Hybrid Coupler 1F1304-3S-CT
The 1F1304-3S is a low profile 3dB hybrid coupler in an easy to use surface mount package covering 470 to 860 MHz. The 1F1304-3S is ideal for balanced amplifiers and signal distribution and can be used in most high power designs. Parts have been subjected to rigorous qualification testing and units are 100% tested. They are manufactured using materials with X and Y thermal expansion coefficients compatible with common substrates such as FR4, G-10 and polyimide. Available in 6 of 6 tin immersion (1F1304-3S) RoHS compliant finishes.

The 1F1304-3S is a low profile 3dB hybrid coupler in an easy to use surface mount package covering 470 to 860 MHz. The 1F1304-3S is ideal for balanced amplifiers and signal distribution and can be used in most high power designs. Parts have been subjected to rigorous qualification testing and units are 100% tested. They are manufactured using materials with X and Y thermal expansion coefficients compatible with common substrates such as FR4, G-10 and polyimide. Available in 6 of 6 tin immersion (1F1304-3S) RoHS compliant finishes.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Richardson RFPD
Product Category RF Couplers RF Couplers RF Couplers
Product Number 1173-1184-2-ND 1F1304-3S 1F1304-3S-REEL
Product Name RF Directional Coupler RF Directional Coupler RF Hybrid Coupler
RF Coupler Type Uni-Directional Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead Surface Mount
Frequency Range 470.00 to 860.00 MHz 470.00 to 860.00 MHz 470.00 to 860.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 to 4GHz – Directional Coupler - UIYDCP8220A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
C20-0R518, DIRECTIONAL COUPLER - C20-0R518 - Marki Microwave, Inc.
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 500.00 to 18000.00 MHz
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
High Frequency Directional Coupler - FPC06302 - Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
2 suppliers