3 dB Hybrids are ideal for dividing a signal into two signals of equal amplitude and a constant 90° or 180° phase differential and for Quadrature combining or performing summation/differenti
RF Directional Coupler General Purpose 100MHz ~ 200MHz 4W SF-1
RF Directional Coupler General Purpose 100MHz ~ 200MHz 4W SF-1
Richardson RFPD | Quarktwin Technology Ltd. | DigiKey | |
---|---|---|---|
Product Category | RF Couplers | RF Couplers | RF Couplers |
Product Number | JHS-121-PIN | JHS-121-PIN | 1465-JHS-121-PIN-ND |
Product Name | RF Hybrid Coupler | RF Directional Coupler | RF Directional Coupler |
Package Type | Surface Mount | SF-1 | |
Frequency Range | 100.00 to 200.00 MHz | 100.00 to 200.00 MHz | 100.00 to 200.00 MHz |
Power | 4.00 watts | 4.00 watts |