TTM Technologies Inc. RF Hybrid Coupler XC2650P-03S

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Hybrid Coupler - XC2650P-03S-R - Richardson RFPD
Geneva, IL, United States
RF Hybrid Coupler
XC2650P-03S-R
RF Hybrid Coupler XC2650P-03S-R
The XC2650P-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for WiMAX applications. The XC2650P-03S is designed particularly for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance is required. It can be used in high power applications up to 50 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, and RO4003. Produced with 6 of 6 RoHS compliant tin immersion finish.

The XC2650P-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for WiMAX applications. The XC2650P-03S is designed particularly for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance is required. It can be used in high power applications up to 50 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, and RO4003. Produced with 6 of 6 RoHS compliant tin immersion finish.

Supplier's Site Datasheet
RF Hybrid Coupler - XC2650P-03S-CT - Richardson RFPD
Geneva, IL, United States
RF Hybrid Coupler
XC2650P-03S-CT
RF Hybrid Coupler XC2650P-03S-CT
The XC2650P-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for WiMAX applications. The XC2650P-03S is designed particularly for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance is required. It can be used in high power applications up to 50 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, and RO4003. Produced with 6 of 6 RoHS compliant tin immersion finish.

The XC2650P-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for WiMAX applications. The XC2650P-03S is designed particularly for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance is required. It can be used in high power applications up to 50 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, and RO4003. Produced with 6 of 6 RoHS compliant tin immersion finish.

Supplier's Site Datasheet
RF Directional Coupler - 1173-1167-1-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-1167-1-ND
RF Directional Coupler 1173-1167-1-ND
RF Directional Coupler General Purpose 2.65GHz ~ 2.8GHz 50W 4-SMD, No Lead

RF Directional Coupler General Purpose 2.65GHz ~ 2.8GHz 50W 4-SMD, No Lead

Supplier's Site Datasheet
RF Directional Coupler - 1173-1167-2-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-1167-2-ND
RF Directional Coupler 1173-1167-2-ND
RF Directional Coupler General Purpose 2.65GHz ~ 2.8GHz 50W 4-SMD, No Lead

RF Directional Coupler General Purpose 2.65GHz ~ 2.8GHz 50W 4-SMD, No Lead

Supplier's Site Datasheet
RF Directional Coupler - 1173-1167-6-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-1167-6-ND
RF Directional Coupler 1173-1167-6-ND
RF Directional Coupler General Purpose 2.65GHz ~ 2.8GHz 50W 4-SMD, No Lead

RF Directional Coupler General Purpose 2.65GHz ~ 2.8GHz 50W 4-SMD, No Lead

Supplier's Site Datasheet
RF Directional Coupler - XC2650P-03S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
XC2650P-03S
RF Directional Coupler XC2650P-03S
RF Directional Coupler General Purpose 2.65GHz ~ 2.8GHz 50W 4-SMD, No Lead

RF Directional Coupler General Purpose 2.65GHz ~ 2.8GHz 50W 4-SMD, No Lead

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number XC2650P-03S-R 1173-1167-1-ND XC2650P-03S
Product Name RF Hybrid Coupler RF Directional Coupler RF Directional Coupler
Package Type Surface Mount Surface Mount; 4-SMD, No Lead
Frequency Range 2650.00 to 2800.00 MHz 2650.00 to 2800.00 MHz 2650.00 to 2800.00 MHz
Power 50.00 watts 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Coupler Module - SKY16706-11 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
RF Coupler Type Dual coupler module consisting of two bidirectional couplers
Package Type Surface Mount
Coupling 25.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
350 to 520MHz – Directional Coupler - UIYDCP14337A - UIY Inc.
Specs
Frequency Range 350.00 to 520.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details