Crane Aerospace & Electronics Space Qualified Directional Coupler CRF_10A_250_SQ

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Space Qualified Directional Coupler - CRF_10A_250_SQ - Crane Aerospace & Electronics
Redmond, WA, USA
Space Qualified Directional Coupler
CRF_10A_250_SQ
Space Qualified Directional Coupler CRF_10A_250_SQ
The CRF-10A-250 SQ Directional Coupler covers 5 - 500 MHz with a special lumped element design to reduce size, while maintaining high performance. Parts, materials and processes are in accordance with Merrimac document CENG-0001, “Standard Design Requirements for Space Qualified Devices”.

The CRF-10A-250 SQ Directional Coupler covers 5 - 500 MHz with a special lumped element design to reduce size, while maintaining high performance. Parts, materials and processes are in accordance with Merrimac document CENG-0001, “Standard Design Requirements for Space Qualified Devices”.

Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CRF_10A_250_SQ
Product Name Space Qualified Directional Coupler
RF Coupler Type Uni-Directional
Package Type Flatpack
Frequency Range 5.00 to 500.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Coupler - 75C-049-XX - JFW Industries, Inc.
JFW Industries, Inc.
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Impedance 75 ohms
View Details
Directional Coupler - 2610 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 1000.00 to 26500.00 MHz
View Details
QH-0867, 3 dB Quadrature Hybrid - QH-0867 - Marki Microwave, Inc.
Specs
Package Type Connectorized
Frequency Range 8000.00 to 67000.00 MHz
View Details