Spinner Atlanta BN 53 12 12

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
BN 53 12 12
BN 53 12 12

Technical Specifications

  Spinner Atlanta
Product Category RF Attenuators
Product Number BN 53 12 12
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

 - 7123333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Attenuation 20 dB
Connectors SMA
View Details
ATN06-00110CH, Passive GaAs MMIC Attenuator Family - ATN06-00110CH - Marki Microwave, Inc.
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
50 Ohm Fixed Attenuator, Medium Power (5 to 50 Watts) - 50HF-XXX-5 - JFW Industries, Inc.
Specs
Attenuator Type Fixed
Frequency 0.0 to 18 GHz
VSWR 1.2 to 1.4 :1
View Details
0 dB Wideband Fixed Attenuator - TGL4201-00 - Qorvo
Specs
Attenuator Type Fixed
Frequency 0.0 to 40 GHz
Attenuation 0.0 dB
View Details