L-com, Inc. 2W/1 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 6 GHz LCAT1004-01

Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W/1 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 6 GHz - LCAT1004-01 - L-com, Inc.
North Andover, MA, United States
2W/1 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 6 GHz
LCAT1004-01
2W/1 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 6 GHz LCAT1004-01
LCAT1004-01 is a 1dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 6GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Frequency range from DC to 6GHz Input Power 2W max Attenuation accuracy 1±0.5dB Operating temp range from -55 to 125C VSWR <1.30 Application Instrumentation Precision measurements Production systems Prototyping and characterization RF test systems

LCAT1004-01 is a 1dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 6GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping.

Features

  • Frequency range from DC to 6GHz
  • Input Power 2W max
  • Attenuation accuracy 1±0.5dB
  • Operating temp range from -55 to 125C
  • VSWR <1.30

Application

  • Instrumentation
  • Precision measurements
  • Production systems
  • Prototyping and characterization
  • RF test systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Attenuators
Product Number LCAT1004-01
Product Name 2W/1 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 6 GHz
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuator Pads - ATN3590-00 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 0.0 dB
View Details
5 suppliers
 - 7123002P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Attenuation 3 dB
Connectors TNC
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
ATN06-0067-3HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-3HV - Marki Microwave, Inc.
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details