AR Worldwide RF Amplifier 150A100A

Description
The 150A100A is a 100 MHz, 150 W RF amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Rated Power Output: 150 watts Input for Rated Output: 1.0 milliwatt maximum Power Output @ 3db Compression: Nominal: 220 watts; Minimum: 180 watts Power Output @ 1db Compression: Nominal: 155 watts; Minimum: 125 watts Flatness: ± 1.5 dB maximum Frequency Response: 10 kHz-100 MHz instantaneously Gain: 52 dB minimum Gain Adjustment Range: 18 dB minimum Input Impedance: 50 ohms, VSWR 1.5:1 maximum Output Impedance: 50 ohms, VSWR 2.0:1 maximum Mismatch Tolerance: 100% of rated power without foldback. Will operate without damage or oscillation with any magnitude and phase of source and load impedance. Modulation Capability: Will faithfully reproduce AM, FM, or pulse modulation appearing on the input signal Noise Figure (above 1.0 MHz): 6 dB typical Harmonic Distortion: Minus 20 dBc maximum at 125 watts Third Order Intercept Point: 58 dBm typical Primary Power: 90-135/180-270 VAC auto ranging 47-63Hz, single-phase. 1000 watts maximum Remote Control: IEEE-488: 24 pin male; RS-232: 9 pin Subminiature D (male) Remote Interlock: 15 Pin Subminiature D Cooling: Forced air (self-contained fans) The Amplifier Research Model 150A100A amplifier is a self-contained, broadband unit designed for laboratory applications where instantaneous bandwidth, high gain and moderate power output are required. Utilization of push-pull MOSFET circuitry lowers distortion, improves stability and allows operation into any load impedance without damage. The Model 150A100A, when used with an RF sweep generator, will provide a minimum of 150 watts of swept power. There is a digital display on the front panel to indicate the operate status and fault conditions when an over temperature, power supply, or amplifier fault has occurred. The unit can be returned to operate when the condition has been cleared. The 150A100A includes digital control for both local and remote control of the amplifier. Housed in a stylish, contemporary enclosure, the Model 150A100A provides readily available RF power for typical applications such as RF susceptibility testing, antenna and component testing, watt meter calibration, and use as a driver for higher power amplifiers.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 150A100A
The 150A100A is a 100 MHz, 150 W RF amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Rated Power Output: 150 watts Input for Rated Output: 1.0 milliwatt maximum Power Output @ 3db Compression: Nominal: 220 watts; Minimum: 180 watts Power Output @ 1db Compression: Nominal: 155 watts; Minimum: 125 watts Flatness: ± 1.5 dB maximum Frequency Response: 10 kHz-100 MHz instantaneously Gain: 52 dB minimum Gain Adjustment Range: 18 dB minimum Input Impedance: 50 ohms, VSWR 1.5:1 maximum Output Impedance: 50 ohms, VSWR 2.0:1 maximum Mismatch Tolerance: 100% of rated power without foldback. Will operate without damage or oscillation with any magnitude and phase of source and load impedance. Modulation Capability: Will faithfully reproduce AM, FM, or pulse modulation appearing on the input signal Noise Figure (above 1.0 MHz): 6 dB typical Harmonic Distortion: Minus 20 dBc maximum at 125 watts Third Order Intercept Point: 58 dBm typical Primary Power: 90-135/180-270 VAC auto ranging 47-63Hz, single-phase. 1000 watts maximum Remote Control: IEEE-488: 24 pin male; RS-232: 9 pin Subminiature D (male) Remote Interlock: 15 Pin Subminiature D Cooling: Forced air (self-contained fans) The Amplifier Research Model 150A100A amplifier is a self-contained, broadband unit designed for laboratory applications where instantaneous bandwidth, high gain and moderate power output are required. Utilization of push-pull MOSFET circuitry lowers distortion, improves stability and allows operation into any load impedance without damage. The Model 150A100A, when used with an RF sweep generator, will provide a minimum of 150 watts of swept power. There is a digital display on the front panel to indicate the operate status and fault conditions when an over temperature, power supply, or amplifier fault has occurred. The unit can be returned to operate when the condition has been cleared. The 150A100A includes digital control for both local and remote control of the amplifier. Housed in a stylish, contemporary enclosure, the Model 150A100A provides readily available RF power for typical applications such as RF susceptibility testing, antenna and component testing, watt meter calibration, and use as a driver for higher power amplifiers.

The 150A100A is a 100 MHz, 150 W RF amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Rated Power Output: 150 watts
  • Input for Rated Output: 1.0 milliwatt maximum
  • Power Output @ 3db Compression: Nominal: 220 watts; Minimum: 180 watts
  • Power Output @ 1db Compression: Nominal: 155 watts; Minimum: 125 watts
  • Flatness: ± 1.5 dB maximum
  • Frequency Response: 10 kHz-100 MHz instantaneously
  • Gain: 52 dB minimum
  • Gain Adjustment Range: 18 dB minimum
  • Input Impedance: 50 ohms, VSWR 1.5:1 maximum
  • Output Impedance: 50 ohms, VSWR 2.0:1 maximum
  • Mismatch Tolerance: 100% of rated power without foldback. Will operate without damage or oscillation with any magnitude and phase of source and load impedance.
  • Modulation Capability: Will faithfully reproduce AM, FM, or pulse modulation appearing on the input signal
  • Noise Figure (above 1.0 MHz): 6 dB typical
  • Harmonic Distortion: Minus 20 dBc maximum at 125 watts
  • Third Order Intercept Point: 58 dBm typical
  • Primary Power: 90-135/180-270 VAC auto ranging 47-63Hz, single-phase. 1000 watts maximum
  • Remote Control: IEEE-488: 24 pin male; RS-232: 9 pin Subminiature D (male)
  • Remote Interlock: 15 Pin Subminiature D
  • Cooling: Forced air (self-contained fans)

The Amplifier Research Model 150A100A amplifier is a self-contained, broadband unit designed for laboratory applications where instantaneous bandwidth, high gain and moderate power output are required.

Utilization of push-pull MOSFET circuitry lowers distortion, improves stability and allows operation into any load impedance without damage. The Model 150A100A, when used with an RF sweep generator, will provide a minimum of 150 watts of swept power.

There is a digital display on the front panel to indicate the operate status and fault conditions when an over temperature, power supply, or amplifier fault has occurred. The unit can be returned to operate when the condition has been cleared. The 150A100A includes digital control for both local and remote control of the amplifier.

Housed in a stylish, contemporary enclosure, the Model 150A100A provides readily available RF power for typical applications such as RF susceptibility testing, antenna and component testing, watt meter calibration, and use as a driver for higher power amplifiers.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 150A100A
Product Name RF Amplifier
Frequency Range 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AKA-1310PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1310PSM - Marki Microwave, Inc.
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
 - 7027923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
Nominal Impedance 50
View Details
2.8 - 3.2 GHz, 50 Watt GaN Power Amplifier - QPA1000 - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Military / Defense; Radar Systems
RoHS Compliant RoHS
View Details
GPS / GLONASS / COMPASS LNA - BGA711N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 2100 MHz
Minimum Gain 17 dB
View Details
2 suppliers