Skyworks Solutions, Inc. 5 GHz, 802.11ac Front-End Module SKY85734-11

Description
The SKY85734-11 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for mobile/portable 802.11ac applications and systems. An enable/disable function allows power savings during off mode. An integrated power detector with 20 dB of dynamic range provides closed-loop power control within the system. The device is provided in a compact, 12-pin 2.0 x 2.0 x 0.6 mm Multi-Chip Module (MCM) package. Features Integrated high-performance 5 GHz PA, LNA with bypass, and SPDT Fully matched input and output Integrated, positive slope power detector Transmit loopback mode Transmit gain: 30 dB Receive gain: 14 dB Output power: +18 dBm, @3% (–30 dB) DEVM, MCS7, HT40 Output power: +17 dBm @ 1.8% (–35 dB) DEVM, MCS9, VHT80 Direct connection to battery with 3.3 V nominal supply voltage Small MCM (12-pin, 2.0 x 2.0 x 0.6 mm) package (MSL3, 260 °C per JEDEC J-STD-020)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz, 802.11ac Front-End Module - SKY85734-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
5 GHz, 802.11ac Front-End Module
SKY85734-11
5 GHz, 802.11ac Front-End Module SKY85734-11
The SKY85734-11 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for mobile/portable 802.11ac applications and systems. An enable/disable function allows power savings during off mode. An integrated power detector with 20 dB of dynamic range provides closed-loop power control within the system. The device is provided in a compact, 12-pin 2.0 x 2.0 x 0.6 mm Multi-Chip Module (MCM) package. Features Integrated high-performance 5 GHz PA, LNA with bypass, and SPDT Fully matched input and output Integrated, positive slope power detector Transmit loopback mode Transmit gain: 30 dB Receive gain: 14 dB Output power: +18 dBm, @3% (–30 dB) DEVM, MCS7, HT40 Output power: +17 dBm @ 1.8% (–35 dB) DEVM, MCS9, VHT80 Direct connection to battery with 3.3 V nominal supply voltage Small MCM (12-pin, 2.0 x 2.0 x 0.6 mm) package (MSL3, 260 °C per JEDEC J-STD-020)

The SKY85734-11 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for mobile/portable 802.11ac applications and systems.
An enable/disable function allows power savings during off mode. An integrated power detector with 20 dB of dynamic range provides closed-loop power control within the system.
The device is provided in a compact, 12-pin 2.0 x 2.0 x 0.6 mm Multi-Chip Module (MCM) package.

Features

    • Integrated high-performance 5 GHz PA, LNA with bypass, and SPDT
    • Fully matched input and output
    • Integrated, positive slope power detector
    • Transmit loopback mode
    • Transmit gain: 30 dB
    • Receive gain: 14 dB
    • Output power: +18 dBm, @3% (–30 dB) DEVM, MCS7, HT40
    • Output power: +17 dBm @ 1.8% (–35 dB) DEVM, MCS9, VHT80
    • Direct connection to battery with 3.3 V nominal supply voltage
    • Small MCM (12-pin, 2.0 x 2.0 x 0.6 mm) package (MSL3, 260 °C per JEDEC J-STD-020)
Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85734-11
Product Name 5 GHz, 802.11ac Front-End Module
Frequency Range 5150 to 5850 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.0-3.0 GHz High Linearity, Active Bias Low-Noise Amplifier - SKY67023-396LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 3000 MHz
Minimum Gain 17.3 dB
View Details
5 suppliers
1.5 to 3.8 GHz Two-Stage, High-Gain Low-Noise Amplifier - SKY67179-306LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1500 to 3800 MHz
Minimum Gain 34 dB
View Details
3 suppliers
Dual 2.4 GHz, 802.11ax High-Linearity, High-Efficiency Front-End Module - SKY5®-5242-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2.4 to 2.5 MHz
Minimum Gain 15 dB
View Details
2.4 GHz, 802.11ac Switch / Low-Noise Amplifier Front-End - SKY85202-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 14 dB
View Details