Product Details
The HMC498LC4 is a high dynamic range GaAs PHEMT MMIC Medium Power Amplifier housed in a leadless “Pb free” SMT package. Operating from 17 to 24 GHz, the amplifier provides 22 dB of gain, +26 dBm of saturated power and 23% PAE from a +5V supply voltage. Noise figure is 4 dB while output IP3 is +36 dBm typical enabling the HMC498LC4 to function as a low noise front end as well as a driver amplifier. The RF I/Os are DC blocked and matched to 50 Ohms for ease of use. The HMC498LC4 eliminates the need for wire bonding, allowing use of surface mount manufacturing techniques.
Applications
IC RF AMP VSAT 17GHZ-24GHZ 24QFN
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Amplifier IC VSAT 17GHz ~ 24GHz 24-QFN (4x4)
RF Amplifier IC VSAT 17GHz ~ 24GHz 24-QFN (4x4)
RF Amplifier IC VSAT 17GHz ~ 24GHz 24-QFN (4x4)
Analog Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | DigiKey | |
---|---|---|---|---|
Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
Product Number | HMC498LC4TR | HMC498LC4TR | HMC498LC4TR | 1127-3641-6-ND |
Product Name | Medium Power Amplifier SMT, 17 - 24 GHz | RF and Wireless - RF Amplifiers | RF & MW Power Amplifier | RF Amplifiers |
Amplifier Type | Power Amplifier | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
RoHS Compliant | RoHS | |||
Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
Frequency Range | 17000 to 24000 MHz | 17000 to 24000 MHz | 17000 to 24000 MHz | 17000 to 24000 MHz |
Minimum Gain | 22 dB | ? to 21 dB | 21 dB |