The MMA044AA is a gallium arsenide (GaAs) pseudomorphic high-electron mobility transistor (pHEMT) monolithic microwave integrated circuit (MMIC) low-noise wideband amplifier die that operates between 6 GHz and 18 GHz. The MMA044AA die provides 21 dB of small signal gain, 1.7 dB noise figure, and output IP3 of 30 dBm, while requiring only 102 mA from a 4 V supply. The P1dB output power of 17 dBm enables the LNA to function as an LO driver for balanced, in-phase quadrature (I/Q), or image reject mixers. The MMA044AA amplifier also features RF ports that are DC blocked and internally matched to 50 Ω, which allows for easy integration into multi-chip modules (MCMs).
IC RF AMP GPS 6GHZ-18GHZ DIE
Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|
Product Category | RF Amplifiers | RF Amplifiers |
Product Number | MMA044AA | MMA044AA |
Product Name | RF & MW LNA | RF and Wireless - RF Amplifiers |
Amplifier Type | Low Noise Amplifier | |
Frequency Range | 6000 to 18000 MHz | 6000 to 18000 MHz |
Maximum Gain | 21 dB | 21.4 dB |
Output Power | 17 dBm | |
Noise Figure | 1.7 dB |