Skyworks Solutions, Inc. 0.4-1.2 GHz High Linearity, Active Bias Low Noise Amplifier SKY67101-396LF

Description
The SKY67101-396LF is GaAs, pHEMT Low Noise Amplifier (LNA) with an active bias and high linearity performance. The advanced GaAs pHEMT enhancement mode process provides excellent return loss, low noise, and high linearity performance. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current and gain. Supply voltage is applied to the RFOUT/VDD pin through an RF choke inductor. Pin 4 (VIN) should be connected to RFOUT/VDD through an external resistor to control the supply current. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. Pin 5 (FEEDBACK) is connected through an RC network to externally adjust the gain of the device without affecting the Noise Figure (NF) of the LNA. The SKY67101-396LF operates in the frequency range of 0.4 to 1.2 GHz. For higher frequency operation, the pin-compatible SKY67100-396LF should be used. The switch is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package. Features Ultra Low Noise Figure: 0.57 dB @ 0.9 GHz Input and output return loss > 20 dB @ 0.9 GHz High OIP3 performance: +33.8 dBm @ 0.9 GHz Adjustable supply current and gain Temperature and process-stable active bias Miniature DFN (8-pin, 2 x 2 mm) package (MSL1 @ 260 °C per JEDEC J-STD-020) Applications Small Cells
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4-1.2 GHz High Linearity, Active Bias Low Noise Amplifier - SKY67101-396LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.4-1.2 GHz High Linearity, Active Bias Low Noise Amplifier
SKY67101-396LF
0.4-1.2 GHz High Linearity, Active Bias Low Noise Amplifier SKY67101-396LF
The SKY67101-396LF is GaAs, pHEMT Low Noise Amplifier (LNA) with an active bias and high linearity performance. The advanced GaAs pHEMT enhancement mode process provides excellent return loss, low noise, and high linearity performance. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current and gain. Supply voltage is applied to the RFOUT/VDD pin through an RF choke inductor. Pin 4 (VIN) should be connected to RFOUT/VDD through an external resistor to control the supply current. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. Pin 5 (FEEDBACK) is connected through an RC network to externally adjust the gain of the device without affecting the Noise Figure (NF) of the LNA. The SKY67101-396LF operates in the frequency range of 0.4 to 1.2 GHz. For higher frequency operation, the pin-compatible SKY67100-396LF should be used. The switch is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package. Features Ultra Low Noise Figure: 0.57 dB @ 0.9 GHz Input and output return loss > 20 dB @ 0.9 GHz High OIP3 performance: +33.8 dBm @ 0.9 GHz Adjustable supply current and gain Temperature and process-stable active bias Miniature DFN (8-pin, 2 x 2 mm) package (MSL1 @ 260 °C per JEDEC J-STD-020) Applications Small Cells

The SKY67101-396LF is GaAs, pHEMT Low Noise Amplifier (LNA) with an active bias and high linearity performance. The advanced GaAs pHEMT enhancement mode process provides excellent return loss, low noise, and high linearity performance.
The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current and gain. Supply voltage is applied to the RFOUT/VDD pin through an RF choke inductor. Pin 4 (VIN) should be connected to RFOUT/VDD through an external resistor to control the supply current. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. Pin 5 (FEEDBACK) is connected through an RC network to externally adjust the gain of the device without affecting the Noise Figure (NF) of the LNA.
The SKY67101-396LF operates in the frequency range of 0.4 to 1.2 GHz. For higher frequency operation, the pin-compatible SKY67100-396LF should be used.
The switch is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.

Features

    • Ultra Low Noise Figure: 0.57 dB @ 0.9 GHz
    • Input and output return loss > 20 dB @ 0.9 GHz
    • High OIP3 performance: +33.8 dBm @ 0.9 GHz
    • Adjustable supply current and gain
    • Temperature and process-stable active bias
    • Miniature DFN (8-pin, 2 x 2 mm) package (MSL1 @ 260 °C per JEDEC J-STD-020)

Applications

  • Small Cells
Supplier's Site Datasheet
Yishun, Singapore
RF Amplifiers - SKY67101-396LF
895271-SKY67101-396LF
RF Amplifiers - SKY67101-396LF 895271-SKY67101-396LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895271-SKY67101-396L F Features: RF Amplifier IC CDMA, GSM, WCDMA 700MHz ~ 1GHz 8-DFN (2x2) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Family Name: SKY67101 Categories: RF/IF and RFID Case / Package: 8-DFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.33.0001 Other Part Number: 863-1271-6, 863-1271-2, 863-1271-1, SKY67101396LF

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895271-SKY67101-396LF
Features: RF Amplifier IC CDMA, GSM, WCDMA 700MHz ~ 1GHz 8-DFN (2x2)
Package: Reel - TR
Package: 8-WFDFN Exposed Pad
Mounting: Surface Mount
Family Name: SKY67101
Categories: RF/IF and RFID
Case / Package: 8-DFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.33.0001
Other Part Number: 863-1271-6, 863-1271-2, 863-1271-1, SKY67101396LF

Supplier's Site Datasheet
RF & MW LNA - SKY67101-396LFB - Richardson RFPD
Geneva, IL, United States
RF & MW LNA
SKY67101-396LFB
RF & MW LNA SKY67101-396LFB
0.4-1.2 GHz High Linearity, Active Bias Low Noise Amplifier

0.4-1.2 GHz High Linearity, Active Bias Low Noise Amplifier

Supplier's Site Datasheet
RF & MW LNA - SKY67101-396LF - Richardson RFPD
Geneva, IL, United States
RF & MW LNA
SKY67101-396LF
RF & MW LNA SKY67101-396LF
0.4-1.2 GHz High Linearity, Active Bias Low Noise Amplifier

0.4-1.2 GHz High Linearity, Active Bias Low Noise Amplifier

Supplier's Site Datasheet
RF Amplifiers - 863-1271-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1271-1-ND
RF Amplifiers 863-1271-1-ND
RF Amplifier IC CDMA, GSM, WCDMA 700MHz ~ 1GHz 8-DFN (2x2)

RF Amplifier IC CDMA, GSM, WCDMA 700MHz ~ 1GHz 8-DFN (2x2)

Supplier's Site Datasheet
RF Amplifiers - 863-1271-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1271-2-ND
RF Amplifiers 863-1271-2-ND
RF Amplifier IC CDMA, GSM, WCDMA 700MHz ~ 1GHz 8-DFN (2x2)

RF Amplifier IC CDMA, GSM, WCDMA 700MHz ~ 1GHz 8-DFN (2x2)

Supplier's Site Datasheet
RF Amplifiers - 863-1271-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1271-6-ND
RF Amplifiers 863-1271-6-ND
RF Amplifier IC CDMA, GSM, WCDMA 700MHz ~ 1GHz 8-DFN (2x2)

RF Amplifier IC CDMA, GSM, WCDMA 700MHz ~ 1GHz 8-DFN (2x2)

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SKY67101-396LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY67101-396LF
RF and Wireless - RF Amplifiers SKY67101-396LF
IC RF AMP CDMA 700MHZ-1GHZ 8DFN

IC RF AMP CDMA 700MHZ-1GHZ 8DFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY67101-396LF 895271-SKY67101-396LF SKY67101-396LFB 863-1271-1-ND SKY67101-396LF
Product Name 0.4-1.2 GHz High Linearity, Active Bias Low Noise Amplifier RF Amplifiers - SKY67101-396LF RF & MW LNA RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 400 to 1200 MHz 400 to 1200 MHz 700 to 1000 MHz 700 to 1000 MHz
Minimum Gain 17.5 dB 17.9 dB ? to 17.9 dB
Maximum Gain 17.5 to ? dB 18 dB 17.9 dB 17.9 dB
Noise Figure 0.5000 dB 0.5900 dB 0.4900 dB
Unlock Full Specs
to access all available technical data

Similar Products

SKY77761 SkyHi™ Power Amplifier Module for CDMA / WCDMA / HSDPA / HSUPA / HSPA+ / LTE – Band I (1920–1980 MHz) - SKY77761-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 1920 to 1980 MHz
Minimum Gain 28.5 dB
View Details
5 suppliers
Front-end Module for WCDMA (824-849 MHz) - SKY77413 - Skyworks Solutions, Inc.
Specs
Minimum Gain 25 dB
Maximum Gain 25 to ? dB
Package Type Surface Mount
View Details
Front-end Module WCDMA/HSDPA - SKY77437 - Skyworks Solutions, Inc.
Specs
Minimum Gain 24 dB
Maximum Gain 24 to ? dB
Package Type Surface Mount
View Details
1805 to 1880 MHz Linear Power Amplifier - SKY66181-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 1800 to 1880 MHz
Minimum Gain 41.5 dB
View Details
5 suppliers