At MACOM we design, manufacture, and support a wide variety of power amplifiers for RF, microwave, and millimeter wave applications. Our Power amplifiers cover 40 KHz to 90 GHz operation for a wide range of both linear and saturated applications, including network infrastructure, radar, test and measurement and communication systems. Many of the power amplifiers include an on-chip temperature-compensa
MACOM | |
---|---|
Product Category | RF Amplifiers |
Product Name | Linear Amplifiers |
Applications | RF Microwave |
Operating Temperature | 55 to 100 C (131 to 212 F) |
Frequency Range | 50 to 86000 MHz |
Minimum Gain | 15.5 dB |