L-3 Communications Narda Microwave - West HP/Avantek Replacement Amplifier DMT-12435

Description

Suppliers

Company
Product
Description
Supplier Links
Folsom, CA, USA
HP/Avantek Replacement Amplifier
DMT-12435
HP/Avantek Replacement Amplifier DMT-12435

Technical Specifications

  L-3 Communications Narda Microwave - West
Product Category RF Amplifiers
Product Number DMT-12435
Product Name HP/Avantek Replacement Amplifier
Amplifier Type Low Noise Amplifier
Frequency Range 7000 to 12400 MHz
Minimum Gain 38 dB
Maximum Gain 45 dB
Gain Flatness 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz 802.11b/g/n Power Amplifier - SE2574BL-R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 27 dB
View Details
4 suppliers
GPS / GLONASS / COMPASS LNA - BGA524N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Minimum Gain 19.6 dB
Maximum Gain 19.6 dB
View Details
2 suppliers
21.2 - 23.6 GHz K Band Power Amplifier - TGA4533-SM - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Military / Defense; SATCOM
RoHS Compliant RoHS
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details