NXP Semiconductors RF and Wireless - RF Amplifiers BGA7124,118

Description
IC AMP ISM 400MHZ-2.7GHZ 8HVSON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - BGA7124,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BGA7124,118
RF and Wireless - RF Amplifiers BGA7124,118
IC AMP ISM 400MHZ-2.7GHZ 8HVSON

IC AMP ISM 400MHZ-2.7GHZ 8HVSON

Supplier's Site
RF Amplifiers - 568-5107-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-5107-2-ND
RF Amplifiers 568-5107-2-ND
RF Amplifier IC ISM 400MHz ~ 2.7GHz 8-HVSON (3x3)

RF Amplifier IC ISM 400MHz ~ 2.7GHz 8-HVSON (3x3)

Supplier's Site Datasheet
RF Amplifiers - 568-5107-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-5107-1-ND
RF Amplifiers 568-5107-1-ND
RF Amplifier IC ISM 400MHz ~ 2.7GHz 8-HVSON (3x3)

RF Amplifier IC ISM 400MHz ~ 2.7GHz 8-HVSON (3x3)

Supplier's Site Datasheet
Yishun, Singapore
RF Amplifiers - BGA7124,118
109572-BGA7124,118
RF Amplifiers - BGA7124,118 109572-BGA7124,118
Manufacturer: NXP Win Source Part Number: 109572-BGA7124,118 Packaging: Reel - TR Test Frequency: 2.4GHz Frequency: 400MHz to 2.7GHz Gain: 16dB Noise Figure: 5.4dB P1dB: 25dBm (316.2mW) RF Type: ISM Categories: RF/IF and RFID Status: Active Case / Package: 8-HVSON (3x3) Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 109572-BGA7124,118
Packaging: Reel - TR
Test Frequency: 2.4GHz
Frequency: 400MHz to 2.7GHz
Gain: 16dB
Noise Figure: 5.4dB
P1dB: 25dBm (316.2mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-HVSON (3x3)
Supply Voltage - Operating: 3.3V, 5V
Operating Supply Current: 150mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited DigiKey Win Source Electronics
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number BGA7124,118 568-5107-2-ND 109572-BGA7124,118
Product Name RF and Wireless - RF Amplifiers RF Amplifiers RF Amplifiers - BGA7124,118
Frequency Range 400 to 2700 MHz 400 to 2700 MHz 400 to 2700 MHz
Minimum Gain ? to 16 dB 16 dB 16 dB
Maximum Gain 16 dB 16 dB 16 dB
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications ISM RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

 - 7027923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
Nominal Impedance 50
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
BDS/GPS/GNSS Low-Noise Amplifier - SKY65605-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1559 to 1606 MHz
Minimum Gain 19 dB
View Details
5 suppliers
DC - 4500 MHz Cascadable SiGe HBT Amplifier - QPA5389A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 4500 MHz
View Details