MACOM RF & MW LNA MAAL-011134-TR3000

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - MAAL-011134 - Richardson RFPD
Geneva, IL, United States
RF & MW LNA
MAAL-011134
RF & MW LNA MAAL-011134
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF & MW LNA - MAAL-011134-TR3 - Richardson RFPD
Geneva, IL, United States
RF & MW LNA
MAAL-011134-TR3
RF & MW LNA MAAL-011134-TR3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Amplifiers - 1465-1827-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1827-2-ND
RF Amplifiers 1465-1827-2-ND
RF Amplifier IC 802.11ac 700MHz ~ 6GHz 8-PDFN (2x2)

RF Amplifier IC 802.11ac 700MHz ~ 6GHz 8-PDFN (2x2)

Supplier's Site Datasheet
RF Amplifiers - 1465-1827-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1827-6-ND
RF Amplifiers 1465-1827-6-ND
RF Amplifier IC 802.11ac 700MHz ~ 6GHz 8-PDFN (2x2)

RF Amplifier IC 802.11ac 700MHz ~ 6GHz 8-PDFN (2x2)

Supplier's Site Datasheet
RF Amplifiers - 1465-1827-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1827-1-ND
RF Amplifiers 1465-1827-1-ND
RF Amplifier IC 802.11ac 700MHz ~ 6GHz 8-PDFN (2x2)

RF Amplifier IC 802.11ac 700MHz ~ 6GHz 8-PDFN (2x2)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number MAAL-011134 1465-1827-2-ND
Product Name RF & MW LNA RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 700 to 6000 MHz 700 to 6000 MHz
Maximum Gain 15 dB 15 dB
Output Power 15 dBm 15 dBm
Noise Figure 0.8500 dB 0.8500 dB
Unlock Full Specs
to access all available technical data

Similar Products

40 - 1218 MHz CATV Transimpedance Amplifier / Gain Block - TGA2803-SM - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 45 to 1218 MHz
Minimum Gain 20 dB
View Details
ADM3-00001PD, 300 kHz - 18 GHz Broadband High-Gain Amplifier - ADM3-00001PD - Marki Microwave, Inc.
Specs
Frequency Range 0.3000 to 18000 MHz
Package Type Connectorized; connectorized
View Details
COFDM Video Power Amplifier - CRD.002-00A - PIDSO - Propagation Ideas & Solutions GmbH
PIDSO - Propagation Ideas & Solutions GmbH
Specs
Amplifier Type Power Amplifier
Package Type Connectorized
View Details
SkyHi™ Power Amplifier Module for LTE Bands 13/14 (777-798 MHz) - SKY77733 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 777 to 798 MHz
Minimum Gain 32 dB
View Details