Skyworks Solutions, Inc. 400 to 6000 MHz Broadband Low-Noise Amplifier SKY67189-396LF

Description
The SKY67189-396LF is a wide-band low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for 2G/3G/4G/5G TDD and FDD infrastructure systems operating from 400 MHz to 6 GHz. The internal active bias circuitry provides stable performance over temperature and process variation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 to 6000 MHz Broadband Low-Noise Amplifier - SKY67189-396LF - Skyworks Solutions, Inc.
Irvine, CA, United States
400 to 6000 MHz Broadband Low-Noise Amplifier
SKY67189-396LF
400 to 6000 MHz Broadband Low-Noise Amplifier SKY67189-396LF
The SKY67189-396LF is a wide-band low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for 2G/3G/4G/5G TDD and FDD infrastructure systems operating from 400 MHz to 6 GHz. The internal active bias circuitry provides stable performance over temperature and process variation.

The SKY67189-396LF is a wide-band low-noise amplifier with superior gain flatness and exceptional linearity.
The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for 2G/3G/4G/5G TDD and FDD infrastructure systems operating from 400 MHz to 6 GHz.
The internal active bias circuitry provides stable performance over temperature and process variation.

Supplier's Site
RF & MW LNA - SKY67189-396LF - Richardson RFPD
Geneva, IL, United States
RF & MW LNA
SKY67189-396LF
RF & MW LNA SKY67189-396LF
The SKY67189-396LF is a wide-band low-noise amplifier withsuperior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for 2G/3G/4G/5G TDD and FDD infrastructure systemsoperating from 400 MHz to 6 GHz. The internal active bias circuitry provides stable performance over temperature and process variation.

The SKY67189-396LF is a wide-band low-noise amplifier withsuperior gain flatness and exceptional linearity.

The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for 2G/3G/4G/5G TDD and FDD infrastructure systemsoperating from 400 MHz to 6 GHz.

The internal active bias circuitry provides stable performance over temperature and process variation.

Supplier's Site Datasheet
RF & MW LNA - SKY67189-396LFB - Richardson RFPD
Geneva, IL, United States
RF & MW LNA
SKY67189-396LFB
RF & MW LNA SKY67189-396LFB
The SKY67189-396LF is a wide-band low-noise amplifier withsuperior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for 2G/3G/4G/5G TDD and FDD infrastructure systemsoperating from 400 MHz to 6 GHz. The internal active bias circuitry provides stable performance over temperature and process variation.

The SKY67189-396LF is a wide-band low-noise amplifier withsuperior gain flatness and exceptional linearity.

The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for 2G/3G/4G/5G TDD and FDD infrastructure systemsoperating from 400 MHz to 6 GHz.

The internal active bias circuitry provides stable performance over temperature and process variation.

Supplier's Site Datasheet
Yishun, Singapore
RF/IF and RFID - RF Amplifiers
1236219-SKY67189-396LF
RF/IF and RFID - RF Amplifiers 1236219-SKY67189-396LF
Win Source Part Number: 1236219-SKY67189-396 LF Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 5GHz Frequency: 400MHz ~ 6GHz Gain: 17.3dB Noise Figure: 0.75dB Current - Supply: 52mA P1dB: 19dBm RF Type: 2G/3G/4G/5G Voltage - Supply: 5V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-SKY67189-396LFCT ,863-SKY67189-396LFT R,863-SKY67189-396LF DKR Base Product Number: SKY67189

Win Source Part Number: 1236219-SKY67189-396LF
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Test Frequency: 5GHz
Frequency: 400MHz ~ 6GHz
Gain: 17.3dB
Noise Figure: 0.75dB
Current - Supply: 52mA
P1dB: 19dBm
RF Type: 2G/3G/4G/5G
Voltage - Supply: 5V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-SKY67189-396LFCT,863-SKY67189-396LFTR,863-SKY67189-396LFDKR
Base Product Number: SKY67189

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SKY67189-396LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY67189-396LF
RF and Wireless - RF Amplifiers SKY67189-396LF
IC AMP 2G/3G/4G/5G 6GHZ 8DFN

IC AMP 2G/3G/4G/5G 6GHZ 8DFN

Supplier's Site
RF Amplifiers - 863-SKY67189-396LFDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 2G/3G/4G/5G 400MHz ~ 6GHz 8-DFN (2x2)

RF Amplifier IC 2G/3G/4G/5G 400MHz ~ 6GHz 8-DFN (2x2)

Supplier's Site Datasheet
RF Amplifiers - 863-SKY67189-396LFCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 2G/3G/4G/5G 400MHz ~ 6GHz 8-DFN (2x2)

RF Amplifier IC 2G/3G/4G/5G 400MHz ~ 6GHz 8-DFN (2x2)

Supplier's Site Datasheet
RF Amplifiers - 863-SKY67189-396LFTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 2G/3G/4G/5G 400MHz ~ 6GHz 8-DFN (2x2)

RF Amplifier IC 2G/3G/4G/5G 400MHz ~ 6GHz 8-DFN (2x2)

Supplier's Site Datasheet

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited DigiKey
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY67189-396LF SKY67189-396LF 1236219-SKY67189-396LF SKY67189-396LF 863-SKY67189-396LFDKR-ND
Product Name 400 to 6000 MHz Broadband Low-Noise Amplifier RF & MW LNA RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 400 to 6000 MHz 400 to 6000 MHz 400 to 6000 MHz 400 to 6000 MHz 400 to 6000 MHz
Noise Figure 0.6500 to 0.7500 dB 0.6500 dB 0.7500 dB 0.7500 dB
Package Type Surface Mount DFN Surface Mount; 8-WFDFN Exposed Pad Surface Mount; 8-WFDFN Exposed Pad
Maximum Gain 18.3 dB 17.3 dB 17.3 dB 17.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Smart Energy/ZigBee Front End Module - SE2438T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount
View Details
2490 to 2690 MHz High-Efficiency 4 W Power Amplifier - SKY66297-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2490 to 2690 MHz
Minimum Gain 32.5 dB
View Details
3 suppliers
5 GHz, 802.11ac Front-End Module - SKY85734-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 5150 to 5850 MHz
Minimum Gain 30 dB
Maximum Gain 30 dB
View Details
Tx-Rx Front-end Module for Quad-Band GSM/ GPRS/ EDGE with 4-Band Antenna Switch Support - SKY77573-12 - Skyworks Solutions, Inc.
Specs
Frequency Range 824 to 1910 MHz
Package Type Surface Mount
Operating Voltage 4.8 volts
View Details