IC RF AMP VSAT 12GHZ-16GHZ 24QFN
RF Amplifier IC VSAT 12GHz ~ 16GHz 24-QFN (5x5)
Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|
Product Category | RF Amplifiers | RF Amplifiers |
Product Number | HMC995LP5GETR | HMC995LP5GETR-ND |
Product Name | RF and Wireless - RF Amplifiers | RF Amplifiers |
Frequency Range | 12000 to 16000 MHz | 12000 to 16000 MHz |
Minimum Gain | ? to 27 dB | 27 dB |
Maximum Gain | 27 dB | 27 dB |
Amplifier Type | Low Noise Amplifier; Power Amplifier | |
Applications | VSAT |