IC AMP WIMAX 2.3GHZ-2.7GHZ 16QFN
RF Amplifier IC WiMAX / WiBro 2.3GHz ~ 2.7GHz 16-QFN (3x3)
Manufacturer: Analog Devices Inc.
Win Source Part Number: 718541-HMC605LP3ETR
Packaging: Reel
Frequency: 2.3GHz ~ 2.7GHz
Gain: 20dB
Supply Current: 74mA
Noise Figure: 1.1dB
P1dB: 17dBm
RF Type: WiMAX / WiBro
Categories: RF/IF and RFID
Supplier Device Package: 16-QFN (3x3)
Status: Obsolete
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: HMC605
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V, 5V
Shenzhen Shengyu Electronics Technology Limited | DigiKey | Win Source Electronics | |
---|---|---|---|
Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
Product Number | HMC605LP3ETR | 1127-1480-2-ND | 718541-HMC605LP3ETR |
Product Name | RF and Wireless - RF Amplifiers | RF Amplifiers | RF Amplifiers - HMC605LP3ETR |
Frequency Range | 2300 to 2700 MHz | 2300 to 2700 MHz | 2300 to 2700 MHz |
Minimum Gain | ? to 20 dB | 20 dB | 20 dB |
Maximum Gain | 20 dB | 20 dB | 20 dB |
Amplifier Type | Low Noise Amplifier; Power Amplifier | ||
Applications | Mobile / Wireless Systems; WiMAX / WiBro | RF Microwave |