Product Details
The HMC460 is a GaAs MMIC pHEMT Low Noise Distributed Amplifier die which operates between DC and 20 GHz. The amplifier provides 14 dB of gain, 2.5 dB noise figure and +16 dBm of output power at 1 dB gain compression while requiring only 60 mA from a +8V supply. The HMC460 amplifier can easily be integrated into Multi-Chip-Modules (MCMs) due to its small size. All data is with the chip in a 50 Ohm test fixture connected via 0.025mm (1 mil) diameter wire bonds of minimal length 0.31mm (12 mils).
Applications
IC RF AMP VSAT 0HZ-20GHZ DIE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Amplifier IC VSAT 0Hz ~ 20GHz Die
Manufacturer: Analog Devices Inc.
Win Source Part Number: 275452-HMC460
Packaging: Reel - TR
Test Frequency: 10GHz
Frequency: 0Hz to 20GHz
Gain: 14dB
Noise Figure: 2.5dB
P1dB: 16dBm
RF Type: General Purpose
Family Name: HMC460
Categories: RF/IF and RFID
Status: Active
Case / Package: 32-CSMT (5x5)
Supply Voltage - Operating: 8V
Operating Supply Current: 75mA
Alternative Parts (Cross-Reference): MAAM71200; TGA2902-1-SCC-SG; TO-1724LN; CBL04102240;
Introduction Date: March 25, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Analog Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | DigiKey | Win Source Electronics | |
---|---|---|---|---|---|
Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
Product Number | HMC460 | HMC460 | HMC460 | 1127-3381-ND | 275452-HMC460 |
Product Name | GaAs PHEMT MMIC Low Noise Amplifier, DC - 20 GHz | RF and Wireless - RF Amplifiers | RF & MW LNA | RF Amplifiers | RF Amplifiers - HMC460 |
Amplifier Type | Low Noise Amplifier | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier | ||
RoHS Compliant | RoHS | ||||
Operating Temperature | -55 to 85 C (-67 to 185 F) | ||||
Frequency Range | 0.0 to 20000 MHz | 0.0 to 20000 MHz | 0.0 to 20000 MHz | 0.0 to 20000 MHz | 0.0 to 20000 MHz |
Minimum Gain | 14 dB | ? to 14 dB | 14 dB | 14 dB |