Crescends UHF series of amplifiers provide reliable service for the land mobile and public safety industries. They are available in outputs of 100 and 150 watts with inputs ranging from 100mW to 50W. Our H100 models are designed to be fully modular and space efficient with a full complement of Remote Status and Fault Monitoring capabilities. The C5 design includes VWSR and thermal protection along with LED monitoring and remote status alarm.
Crescend Technologies, LLC | |
---|---|
Product Category | RF Amplifiers |
Product Number | P10-R5UL1-C5-001 |
Product Name | UHF Amps |
Amplifier Type | Power Amplifier |
Applications | Mobile / Wireless Systems |
Operating Temperature | -30 to 60 C (-22 to 140 F) |
Frequency Range | 403 to 512 MHz |
Output Power | 50 dBm |