Broadcom Inc. CDMA BC0 GPIO APT Power Amplifier Module ACPM-9205-TR1

Description
The ACPM-9205 is a fully matched 10-pin surface mount Power Amplifier Module developed for CDMA BC0 and meets stringent linearity power up to CDMA2K 26.5dBm. The 2 mm × 2.5 mm form-factor package is self contained, and it incorporates 50-ohm input and output matching networks. Features Excellent Linearity in APT mode 2-mode power control with Vmode Compatible with APT application High efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Lead-free, RoHS compliant, Green Applications CDMA cellular handsets
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CDMA BC0 GPIO APT Power Amplifier Module - ACPM-9205-TR1 - Broadcom Inc.
San Jose, CA, USA
CDMA BC0 GPIO APT Power Amplifier Module
ACPM-9205-TR1
CDMA BC0 GPIO APT Power Amplifier Module ACPM-9205-TR1
The ACPM-9205 is a fully matched 10-pin surface mount Power Amplifier Module developed for CDMA BC0 and meets stringent linearity power up to CDMA2K 26.5dBm. The 2 mm × 2.5 mm form-factor package is self contained, and it incorporates 50-ohm input and output matching networks. Features Excellent Linearity in APT mode 2-mode power control with Vmode Compatible with APT application High efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Lead-free, RoHS compliant, Green Applications CDMA cellular handsets

The ACPM-9205 is a fully matched 10-pin surface mount Power Amplifier Module developed for CDMA BC0 and meets stringent linearity power up to CDMA2K 26.5dBm.

The 2 mm × 2.5 mm form-factor package is self contained, and it
incorporates 50-ohm input and output matching networks.

Features

  • Excellent Linearity in APT mode
  • 2-mode power control with Vmode
  • Compatible with APT application
  • High efficiency at max output power
  • Internal 50ohm matching networks for both RF input and output
  • Integrated coupler
  • Lead-free, RoHS compliant, Green

Applications

  • CDMA cellular handsets
Supplier's Site
Yishun, Singapore
RF Amplifiers - ACPM-9205-TR1
1135483-ACPM-9205-TR1
RF Amplifiers - ACPM-9205-TR1 1135483-ACPM-9205-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1135483-ACPM-9205-TR 1 Part Status: Obsolete Categories: Uncategorized Manufacturer Homepage: www.broadcom.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 1135483-ACPM-9205-TR1
Part Status: Obsolete
Categories: Uncategorized
Manufacturer Homepage: www.broadcom.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Supplier's Site

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number ACPM-9205-TR1 1135483-ACPM-9205-TR1
Product Name CDMA BC0 GPIO APT Power Amplifier Module RF Amplifiers - ACPM-9205-TR1
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

1805 to 1880 MHz Linear Power Amplifier - SKY66181-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 1800 to 1880 MHz
Minimum Gain 41.5 dB
View Details
5 suppliers
Low Noise Amplifier MMICs - LTE / 3G LNAs - BGAV1A10 - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
6 - 18 GHz Wideband GaN SSPA - QPB0618N - Qorvo
Specs
Applications Military / Defense; Radar Systems
RoHS Compliant RoHS
Frequency Range 6000 to 18000 MHz
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details