Product Details
The HMC-ALH369 is a GaAs MMIC HEMT three stage, self-biased Low Noise Amplifier die which operates between 24 and 40 GHz. The amplifier provides 22 dB of gain, from a single bias supply of +5V @ 66 mA with a noise figure of 2 dB. The HMC-ALH369 amplifier die is ideal for integration into Multi-Chip-Modules (MCMs) due to its small size (2.88 mm²).
Applications
IC RF AMP VSAT 24GHZ-40GHZ DIE
RF Amplifier IC VSAT 24GHz ~ 40GHz Die
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Analog Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Richardson RFPD | |
---|---|---|---|---|
Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
Product Number | HMC-ALH369 | HMC-ALH369 | 1127-3312-ND | HMC-ALH369 |
Product Name | Low Noise Amplifier Chip, 24 - 40 GHz | RF and Wireless - RF Amplifiers | RF Amplifiers | RF & MW LNA |
Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier | |
RoHS Compliant | RoHS | |||
Operating Temperature | -55 to 85 C (-67 to 185 F) | |||
Frequency Range | 24000 to 40000 MHz | 24000 to 40000 MHz | 24000 to 40000 MHz | 24000 to 40000 MHz |
Minimum Gain | 17 dB | ? to 24 dB | 24 dB |