Wide bandwidth and high efficiency are not the only features offered in our full line of high power amplifiers. Utilizing both in-house chip and wire (hybrid), thin film, and SMT technology, our power amplifiers draw from a wide range of leading edge semiconductors. Amplifiers are offered in class ‘A,’ ‘AB,’ linear, and ‘C’ designs in operating frequencies up to 26 GHz with output levels from 500mW to 1 kW.
Experts at vertical integration, API is a leading manufacturer of power amplifier subsystems and integrated amplifier assemblies incorporating multi-band amplifiers, switched harmonic filter banks and high efficiency DC converters with integrated adaptive biasing controls to ensure high reliability.
APITech | |
---|---|
Product Category | RF Amplifiers |
Product Number | QBS-258 |
Product Name | High Power Amplifier Modules |
Amplifier Type | Power Amplifier |
Applications | Military / Defense (optional feature); RF Microwave (optional feature) |
Frequency Range | 1920 to 1990 MHz |
Minimum Gain | 32 dB |
Maximum Gain | 32 dB |