Splendor Industrial Bearing Co., Ltd. Datasheets for Super Precision and Spindle Bearings

Super precision and spindle bearings are high-precision bearings that are designed for use in machine-tool spindles and other precision applications. Most super precision bearings and spindle bearings carry a high quality-rating such as ABEC-7 or ABEC-9, and run coolly and smoothly at high speeds.
Super Precision and Spindle Bearings: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
The cylindrical roller is in line contact with the raceway, and the radial load capacity is large. It is not only suitable for bearing heavy load and impact load, but...

<< Prev Next >>