Splendor Industrial Bearing Co., Ltd. Datasheets for Super Precision and Spindle Bearings
Super precision and spindle bearings are high-precision bearings that are designed for use in machine-tool spindles and other precision applications. Most super precision bearings and spindle bearings carry a high quality-rating such as ABEC-7 or ABEC-9, and run coolly and smoothly at high speeds.
Super Precision and Spindle Bearings: Learn more
| Product Name | Notes |
|---|---|
| The cylindrical roller is in line contact with the raceway, and the radial load capacity is large. It is not only suitable for bearing heavy load and impact load, but... | |
| The inner and outer rings of TRB have tapered raceways, and tapered rollers are installed between the raceways. If the tapered surface is extended, it will eventually converge at a... |
| Next >> |