TE Connectivity Tactile Switches FSM4JSMA

Description
The professional range of tactile switches from TE Connectivity. FSM series switches are suitable for use with mobile devices. SPNO tactile switches available in THT, SMD & right angle mountings. SMD types suitable for immersion Contact Configuration = SPST Terminal Type = Pc Pin Switch Operation = Off-(On) Actuator Length = 1.4mm Actuator Colour = Black Actuator Type = Button Length = 6mm Width = 6mm Dimensions = 6 x 6mm Mounting Type = Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8750598 - RS Components, Ltd.
Corby, Northants, United Kingdom
The professional range of tactile switches from TE Connectivity. FSM series switches are suitable for use with mobile devices. SPNO tactile switches available in THT, SMD & right angle mountings. SMD types suitable for immersion Contact Configuration = SPST Terminal Type = Pc Pin Switch Operation = Off-(On) Actuator Length = 1.4mm Actuator Colour = Black Actuator Type = Button Length = 6mm Width = 6mm Dimensions = 6 x 6mm Mounting Type = Surface Mount

The professional range of tactile switches from TE Connectivity. FSM series switches are suitable for use with mobile devices.
SPNO tactile switches available in THT, SMD & right angle mountings. SMD types suitable for immersion
Contact Configuration = SPST
Terminal Type = Pc Pin
Switch Operation = Off-(On)
Actuator Length = 1.4mm
Actuator Colour = Black
Actuator Type = Button
Length = 6mm
Width = 6mm
Dimensions = 6 x 6mm
Mounting Type = Surface Mount

Supplier's Site
Tactile Switches - 450-1129-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-1129-ND
Tactile Switches 450-1129-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
FSM4JSMA
Tactile Switches FSM4JSMA
Tactile Switches 6mm G TERM OFF-(ON)

Tactile Switches 6mm G TERM OFF-(ON)

Supplier's Site Datasheet
Switches - Tactile Switches - FSM4JSMA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
FSM4JSMA
Switches - Tactile Switches FSM4JSMA
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Switch, Tactile, 50 mA, SPST, Off[On] - 70156042 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Tactile, 50 mA, SPST, Off[On]
70156042
Switch, Tactile, 50 mA, SPST, Off[On] 70156042
Switch, Tactile, 50 mA, SPST, Off[On]

Switch, Tactile, 50 mA, SPST, Off[On]

Supplier's Site
Tactile Switch, Spst-No, 0.05A, 24Vdc; Product Range Alcoswitch Te Connectivity - 92F2865 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst-No, 0.05A, 24Vdc; Product Range Alcoswitch Te Connectivity
92F2865
Tactile Switch, Spst-No, 0.05A, 24Vdc; Product Range Alcoswitch Te Connectivity 92F2865
TACTILE SWITCH, SPST-NO, 0.05A, 24VDC; Product Range:FSMJSMA Series; Illumination:Non Illuminated; Contact Current Max:50mA; Contact Voltage DC Nom:24V; Operating Force:160gf; Switch Terminals:SMD RoHS Compliant: Yes

TACTILE SWITCH, SPST-NO, 0.05A, 24VDC; Product Range:FSMJSMA Series; Illumination:Non Illuminated; Contact Current Max:50mA; Contact Voltage DC Nom:24V; Operating Force:160gf; Switch Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Spno, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity - 93K3887 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spno, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity
93K3887
Switch, Spno, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity 93K3887
SWITCH, SPNO, 0.05A, 24V, SMD; Product Range:FSMJSM Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):6mm x RoHS Compliant: Yes

SWITCH, SPNO, 0.05A, 24V, SMD; Product Range:FSMJSM Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):6mm x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 8750598 450-1129-ND FSM4JSMA FSM4JSMA 70156042 92F2865 93K3887
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Switch, Tactile, 50 mA, SPST, Off[On] Tactile Switch, Spst-No, 0.05A, 24Vdc; Product Range Alcoswitch Te Connectivity Switch, Spno, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins; Pc Pin Solder Terminals; Surface Mount Technology Gull Wing Lead Surface Mount Technology; SMD Surface Mount Technology; SMD
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 1.1 lbs (0.5199 kg)
View Details
 - 1359532P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire Leads; Gull Wing
View Details
Touch Display Switch - CDS1 - SCHURTER Inc
Specs
Switch Type Touch-sensitive Switch
Features Has CE Certification; Is UL listed; RoHS
Operating Temp -4 to 140 F (-20 to 60 C)
View Details
Maxi Four Leg Key Pad Dome - 5176TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers