16' Protector XL Floor-Mounted (Walk-In) Laboratory Hood, by-pass airflow design, four 12.81" ID exhaust connections, four 3/16" thick horizontal-sliding sashes, chemical-resistant molded composite panel liner and adjustable baffles, front and interior access panels, ADA-compliant light and blower switches, glacier white dry powder epoxy-coated steel exterior. Contact Labconco for explosion-proof models.
Labconco Corporation | |
---|---|
Product Category | Fume Hoods |
Product Number | 9716005 |
Product Name | 16' Protector XL Floor-Mounted Lab Hood |
Fume Hood Type | General Purpose |
Hood Design | Bypass |
Sash Options | Horizontal |
Certifications | SEFA, NFPA, ASTM, ASHRAE, ANSI, UL |
Hood Face Velocity | 100 SFPM (50.8 cm/s) |