TE Connectivity PCB D-Sub Connectors 1761028-5

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 1761028-5 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
1761028-5
PCB D-Sub Connectors 1761028-5
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Primary Product Color : Black Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Positions : 100 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold, Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin over Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin over Nickel Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Rails Mating Retention : With Mating Retention Type : Latch Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel over Copper Mounting Hole Diameter (MM) : 2.77 PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .3 MM  [.011 INCH ] Rectangular Termination Post & Tail Width : .41 MM  [.016 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Assembly Process Feature Material : Copper Alloy
  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 100
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold, Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Underplating Material : Palladium Nickel
  • PCB Contact Termination Area Plating Material : Tin over Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Assembly Process Feature Plating Material : Tin over Nickel
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Rails
  • Mating Retention : With
  • Mating Retention Type : Latch
  • Mounting Feature Material : Zinc
  • Mounting Feature Plating Material : Nickel over Copper
  • Mounting Hole Diameter (MM) : 2.77
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 6

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Rectangular Termination Post & Tail Thickness : .3 MM  [.011 INCH ]
  • Rectangular Termination Post & Tail Width : .41 MM  [.016 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 2.54 MM  [.1 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Supplier's Site
 - 6807709 - RS Components, Ltd.
Corby, Northants, United Kingdom
AMPLIMITE .050 Series III PCB d-sub receptacle headers with a compact space saving design and high density D type interface with 1.27 x 2.54 mm contact spacing. These AMPLIMITE .050 Series III PCB mount d-sub connectors have full shielding which offers excellent EMI/RFI protection. The housings are made from high temperature thermoplastic which are compatible with reflow solder processes. The right angle PCB d-sub headers are available with integral board locks that enable a secure connection to the PCB and provide grounding. These AMPLIMITE .050 PCB D-sub headers are also available with rails and latch blocks which lock the header to the corresponding mating cable connector. The rails also offer extra contact protection by preventing a side to side rocking movement during unmating. These AMPLIMITE .050 Series III PCB d-sub connectors are suitable for use in applications where high density and space saving are key requirements. Applications include consumer electronics, telecommunications, Local Area Networks, military, industrial and medical equipment • Compact, space saving design. • Full shielding for EMI/RFI protection. • Compatible with surface mount reflow solder process. • Integral board locks secure PCB connection and grounding. • Rails and latch blocks for secure mating connection Number of Contacts = 100 Gender = Female Body Orientation = Right Angle Mounting Type = Through Hole Pitch = 1.27mm CAD Drawing = 3D CAD Model Mounting Hardware = Boardlocks, Rails and Latchblocks Housing Material = Thermoplastic Length = 84.2mm Width = 9.5mm

AMPLIMITE .050 Series III PCB d-sub receptacle headers with a compact space saving design and high density D type interface with 1.27 x 2.54 mm contact spacing. These AMPLIMITE .050 Series III PCB mount d-sub connectors have full shielding which offers excellent EMI/RFI protection. The housings are made from high temperature thermoplastic which are compatible with reflow solder processes. The right angle PCB d-sub headers are available with integral board locks that enable a secure connection to the PCB and provide grounding. These AMPLIMITE .050 PCB D-sub headers are also available with rails and latch blocks which lock the header to the corresponding mating cable connector. The rails also offer extra contact protection by preventing a side to side rocking movement during unmating.
These AMPLIMITE .050 Series III PCB d-sub connectors are suitable for use in applications where high density and space saving are key requirements. Applications include consumer electronics, telecommunications, Local Area Networks, military, industrial and medical equipment
• Compact, space saving design. • Full shielding for EMI/RFI protection. • Compatible with surface mount reflow solder process. • Integral board locks secure PCB connection and grounding. • Rails and latch blocks for secure mating connection
Number of Contacts = 100
Gender = Female
Body Orientation = Right Angle
Mounting Type = Through Hole
Pitch = 1.27mm
CAD Drawing = 3D CAD Model
Mounting Hardware = Boardlocks, Rails and Latchblocks
Housing Material = Thermoplastic
Length = 84.2mm
Width = 9.5mm

Supplier's Site
 - 6807709P - RS Components, Ltd.
Corby, Northants, United Kingdom
AMPLIMITE .050 Series III PCB d-sub receptacle headers with a compact space saving design and high density D type interface with 1.27 x 2.54 mm contact spacing. These AMPLIMITE .050 Series III PCB mount d-sub connectors have full shielding which offers excellent EMI/RFI protection. The housings are made from high temperature thermoplastic which are compatible with reflow solder processes. The right angle PCB d-sub headers are available with integral board locks that enable a secure connection to the PCB and provide grounding. These AMPLIMITE .050 PCB D-sub headers are also available with rails and latch blocks which lock the header to the corresponding mating cable connector. The rails also offer extra contact protection by preventing a side to side rocking movement during unmating. These AMPLIMITE .050 Series III PCB d-sub connectors are suitable for use in applications where high density and space saving are key requirements. Applications include consumer electronics, telecommunications, Local Area Networks, military, industrial and medical equipment • Compact, space saving design. • Full shielding for EMI/RFI protection. • Compatible with surface mount reflow solder process. • Integral board locks secure PCB connection and grounding. • Rails and latch blocks for secure mating connection Number of Contacts = 100 Gender = Female Body Orientation = Right Angle Mounting Type = Through Hole Pitch = 1.27mm CAD Drawing = 3D CAD Model Mounting Hardware = Boardlocks, Rails and Latchblocks Housing Material = Thermoplastic Length = 84.2mm Width = 9.5mm Delivery on production packaging - Tube. This product is non-returnable.

AMPLIMITE .050 Series III PCB d-sub receptacle headers with a compact space saving design and high density D type interface with 1.27 x 2.54 mm contact spacing. These AMPLIMITE .050 Series III PCB mount d-sub connectors have full shielding which offers excellent EMI/RFI protection. The housings are made from high temperature thermoplastic which are compatible with reflow solder processes. The right angle PCB d-sub headers are available with integral board locks that enable a secure connection to the PCB and provide grounding. These AMPLIMITE .050 PCB D-sub headers are also available with rails and latch blocks which lock the header to the corresponding mating cable connector. The rails also offer extra contact protection by preventing a side to side rocking movement during unmating.
These AMPLIMITE .050 Series III PCB d-sub connectors are suitable for use in applications where high density and space saving are key requirements. Applications include consumer electronics, telecommunications, Local Area Networks, military, industrial and medical equipment
• Compact, space saving design. • Full shielding for EMI/RFI protection. • Compatible with surface mount reflow solder process. • Integral board locks secure PCB connection and grounding. • Rails and latch blocks for secure mating connection
Number of Contacts = 100
Gender = Female
Body Orientation = Right Angle
Mounting Type = Through Hole
Pitch = 1.27mm
CAD Drawing = 3D CAD Model
Mounting Hardware = Boardlocks, Rails and Latchblocks
Housing Material = Thermoplastic
Length = 84.2mm
Width = 9.5mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
D-Subminiature Connector - 1761028-5 - Richardson RFPD
Geneva, IL, United States
D-Subminiature Connector
1761028-5
D-Subminiature Connector 1761028-5
AMPLIMITE Subminiature D Connectors

AMPLIMITE Subminiature D Connectors

Supplier's Site Datasheet
D-Sub Connector Assemblies - A35090-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A35090-ND
D-Sub Connector Assemblies A35090-ND
100 Position D-Type Receptacle, Female Sockets Connector

100 Position D-Type Receptacle, Female Sockets Connector

Supplier's Site Datasheet
100 50Sr R/a Rcpt Assy,leadfree Amp - Te Connectivity - 41AJ4529 - Newark, An Avnet Company
Chicago, IL, United States
100 50Sr R/a Rcpt Assy,leadfree Amp - Te Connectivity
41AJ4529
100 50Sr R/a Rcpt Assy,leadfree Amp - Te Connectivity 41AJ4529
100 50SR R/A RCPT ASSY,LEADFREE

100 50SR R/A RCPT ASSY,LEADFREE

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 1761028-5 6807709 1761028-5 A35090-ND 41AJ4529
Product Name PCB D-Sub Connectors D-Subminiature Connector D-Sub Connector Assemblies 100 50Sr R/a Rcpt Assy,leadfree Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Board Connector D-Sub Connector Receptacle, Female Sockets
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole PCB, Through-Hole, Right Angle Through Hole, Right Angle
Current Rating 1.0 amps 1.0 amps 1.0 amps
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Box Mount D-Sub Connectors - 1218434-5 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Current Rating 5.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Microminiature & Nanominiature D Connectors - 1-1589797-1 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Preterminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details
PCB D-Sub Connectors - 1734044-1 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details
3 suppliers