RF Connectors / Coaxial Connectors BNC BULKHEAD ISOL CRIMP JACK RG58
The Connex BNC connectors are made to a high quality level. Medium size coaxial connectors with bayonet lock. 50 Ohm impedance for applications up to 4 GHz and 75 Ohm impedance up to 2 GHz. Within the internationally standardized BNC mating face dimension
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder
BNC Straight Crimp Jack RG-58 RG-141 Times LMR-195 Bulkhead Rear Mount 50 Ohm Isolated / Individual Bag
VAST STOCK CO., LIMITED | Richardson RFPD | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
Product Number | 112236 | 112236 | ARF2887-ND | 99H4339 |
Product Name | RF Connectors / Coaxial Connectors | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Bnc Straight Crimp Jack Rg-58 Rg-141 Times Lmr-195 Bulkhead Rear Mount 50 Ohm Isolated / Individual Bag Amphenol Rf |
Gender | Female / Jack | Female / Jack | ||
Geometry | Straight | Straight | Straight | |
Mounting | Bulkhead - Rear Mount | Panel Mount |