Betatronix LLC Datasheets for Rotary Position Sensors
Rotary position sensors include potentiometers, resolvers and a variety of magnetic and capacitive technologies. Sensors are designed for angular displacement less than one turn or for multiturn displacement.
Rotary Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| Designers are often unaware of the use and availability of potentiometer elements and sectors. When weight, space, mechanical packaging, torque or similar limitations prevent the use of complete components, sectors... | |
| Motor Potentiometer Assemblies have become extremely popular with system designers. In most applications, the potentiometer's performance is more critical than the motor's - yet the assembly of the module is... | |
| Primarily manufactured with wirewound resistance elements, multi-turn potentiometers came into being because they offered better resolution and, in turn, better linearity. That benefit is less significant now, because today's non-wirewound... | |
| System designers' desire for weight and volume savings has created increased demand for potentiometers that perform multiple functions. The concentric shaft unit - having two independent shafts that each control... | |
| Today's sophisticated systems demand the use of ultra-precision components with extended reliability. Betatronix recognizes the need for such components and has reengineered previously available non-precision switches into precision components and... |