The RBC TJ TandemRoller® heavy duty needle roller bearing can increase the capacity of the standard Pitchlign SJ series bearing while maintaining the same SJ dimensions by utilizing 2 rollers per cage pocket.
RBC Bearings | |
---|---|
Product Category | Needle Roller Bearings |
Product Name | TJ 7355 |
Type | Needle Roller Without Inner Needle Roller With Inner (optional feature) |
Design Units | Inch |
Bore | 2.0000 inch (50.800 mm) |
Outside Diameter | 2.5625 inch (65.087 mm) |
Outer Width | 1.2500 inch (31.750 mm) |