This RBC SJ Type Pitchlign® Heavy duty needle roller bearing contains one roller per cage pocket and is unsealed.
RBC Bearings | |
---|---|
Product Category | Needle Roller Bearings |
Product Name | SJ 8477 |
Type | Needle Roller Without Inner Needle Roller With Inner (optional feature) |
Design Units | Inch |
Bore | 2.7500 inch (69.850 mm) |
Outside Diameter | 3.5000 inch (88.900 mm) |
Outer Width | 1.7500 inch (44.450 mm) |